DS/EN ISO 27971
Cereals and cereal products – Common wheat (Triticum aestivum L.) – Determination of alveograph properties of dough at constant hydration from commercial or test flours and test milling methodology (ISO 27971:2015)
| Organization: | DS |
| Publication Date: | 16 June 2015 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
This International Standard specifies a method of determining, using an alveograph, the rheological properties of different types of dough obtained from "soft" to "hard" wheat flour (Triticum aestivum L.) produced by industrial milling or laboratory milling. It describes the alveograph test and how to use a laboratory mill to produce flour in two stages: stage 1: preparation of the wheat grain for milling to make it easier to separate the bran from the endosperm (see Clause 7); stage 2: the milling process, including breaking between three fluted rollers, reduction of particle size between two smooth rollers and the use of a centrifugal sieving machine to grade the products (see Clause 8).
Document History