DS/EN 61587-1
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
| Organization: | DS |
| Publication Date: | 30 July 2007 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 61587 specifies mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the standards of the IEC 60917 series and the IEC 60297 series for indoor applications. It applies in whole or part only to the mechanical structures of cabinets, racks, subracks and chassis, but it does not apply to electronic equipment or systems. Tests dedicated to outdoor enclosures are standardized in IEC 61969-3. Some suitable parts of IEC 61587-1 apply to IEC 61969-3. The object if this standard is to ensure physical integrety and environmental performance in cabinets, racks, subracks and chassis, taking into account the need for different levels of performance in different applications. It is intended to give the user a level of confidence in the selection of performance levels to meet as close as possible the individual application requirements.
Document History