DSF/FPREN 61587-1

Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks,subracks and chassis under indoor conditions

inactive
Organization: DS
Status: inactive
Page Count: 54
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and associated plug-in units under indoor condition use and transportation. The purpose of this standard is to establish defined levels of physical performance in order to meet certain requirements of storage, transport and final location conditions. It applies in whole or part only to the mechanical structures of cabinets, racks, subracks, chassis with an integrated subrack, and associated plug-in units, but it does not apply to electronic equipment.

Document History

April 25, 2017
Mechanical structures for electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
IEC 61587-1:2016: specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
April 23, 2012
Mechanical structures for electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor conditions
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks and chassis under indoor conditions. The...
July 30, 2007
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
This part of IEC 61587 specifies mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in the standards of the IEC 60917 series and the IEC 60297...
March 21, 2000
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 - Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
This part of IEC 61587 specifies mechanical tests, climatic tests and safety aspects for cabinets, racks, subracks and chassis as defined in detail standards of IEC 60917 and IEC 60297 for indoor and...
Mechanical structures for electrical and electronic equipment – Tests for IEC 60917 and IEC 60297 series – Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks, subracks and chassis under indoor condition use and transportation
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
DSF/FPREN 61587-1
Mechanical structures for electrical and electronic equipment - Tests for IEC 60917 and IEC 60297 series - Part 1: Environmental requirements, test set-up and safety aspects for cabinets, racks,subracks and chassis under indoor conditions
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e., cabinets, racks, subracks, chassis with an integrated subrack, and...
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 -- Part 1: Environmental requirements and tests, safety aspects for cabinets, racks, subracks and chassis
A description is not available for this item.
Mechanical structures for electronic equipment - Tests for IEC 60917 and IEC 60297 -- Part 1: Climatic, mechanical tests and safety aspects for cabinets, racks, subracks and chassis
This part of IEC 61587 specifies environmental requirements, test set-up, as well as safety aspects for empty enclosures, i.e. cabinets, racks, subracks and chassis under indoor conditions. The...
Advertisement