DS/ENV 1893

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties

inactive, Most Current
Organization: DS
Publication Date: 15 January 1997
Status: inactive
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This ENV 1893 specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at atmospheric pressure.

Document History

DS/ENV 1893
January 15, 1997
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties
This ENV 1893 specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at...
January 15, 1997
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties
A description is not available for this item.

References

Advertisement