DS/EN ISO 21952
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steel - Classification
| Organization: | DS |
| Publication Date: | 29 November 2007 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas-shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels, and for their deposits in the as-welded or post-weld heat-treated condition. One wire electrode can be tested and classified with different shielding gases. This International Standard is a combined specification providing for classification utilizing a system based upon the chemical composition of wire electrodes, wires and rods with requirements for yield strength and average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength of the all-weld-metal deposits and the chemical composition of wire electrodes, wires and rods. 1) Clauses, subclauses and tables which carry the suffix letter "A" are applicable only to wire electrodes, wires, rods and deposits classified in accordance with the system based upon the chemical composition with requirements for yield strength and the average impact energy of 47 J of all-weldmetal deposits under this International Standard. 2) Clauses, subclauses and tables which carry the suffix letter "B" are applicable only to wire electrodes, wires, rods and deposits classified in accordance with the system based upon the tensile strength of all-weld-metal deposits and the chemical composition of wire electrodes, wires and rods under this International Standard. 3) Clauses, subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all wire electrodes, wires, rods and deposits classified under this International Standard.
Document History