DS/EN ISO 21952

Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of creep-resisting steels - Classification

active, Most Current
Organization: DS
Publication Date: 8 June 2012
Status: active
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

ISO 21952:2012 specifies requirements for classification of wire electrodes, wires and rods for gas shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels, and for their deposits in the as-welded or post-weld heat-treated condition. One wire electrode can be tested and classified with different shielding gases. ISO 21952:2012 is a combined specification providing for classification utilizing a system based upon the chemical composition of wire electrodes, wires and rods with requirements for yield strength and average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength of the all-weld metal deposits and the chemical composition of wire electrodes, wires and rods.

Document History

DS/EN ISO 21952
June 8, 2012
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of creep-resisting steels - Classification
ISO 21952:2012 specifies requirements for classification of wire electrodes, wires and rods for gas shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels, and for their...
November 29, 2007
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steel - Classification
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas-shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels,...
July 1, 2006
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steel - Classification
A description is not available for this item.
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steels - Classification (ISO/DIS 21952:2010)
A description is not available for this item.
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of creep-resisting steels - Classification (ISO/FDIS 21952:2012)
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels,...
Advertisement