DS/IEC 326-7

Printed boards - Part 7: Specification for single and do uble sided flexible printed boards without through connectio ns

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard applies to single and double sided printed boar ds without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements b etween purchaser and vendor can be made. Defines the charact eristics and establishes uniform requirements for judging pr operties and dimensions

Document History

September 11, 1990
Printed boards - Part 7: Specifications for single and doublesided flexible printed boards without through connections
The standard applies to single and double sided printed boards without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser...
DS/IEC 326-7
Printed boards - Part 7: Specification for single and do uble sided flexible printed boards without through connectio ns
The standard applies to single and double sided printed boar ds without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements b etween purchaser...

References

Advertisement