DS/IEC 326-7+Amd.1

Printed boards - Part 7: Specifications for single and doublesided flexible printed boards without through connections

inactive
Organization: DS
Publication Date: 11 September 1990
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

The standard applies to single and double sided printed boards without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser and vendor can be made. Defines the characteristics and establishes uniform requirements for judging properties and dimensions.

Document History

DS/IEC 326-7+Amd.1
September 11, 1990
Printed boards - Part 7: Specifications for single and doublesided flexible printed boards without through connections
The standard applies to single and double sided printed boards without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements between purchaser...
Printed boards - Part 7: Specification for single and do uble sided flexible printed boards without through connectio ns
The standard applies to single and double sided printed boar ds without through connections irrespective of their method of manufacture. Is intended as a basis on which agreements b etween purchaser...
Advertisement