FORD ESE-M13P6-B1
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 August 2008 |
| Status: | inactive |
| Page Count: | 3 |
scope:
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance, and good wear resistance.
Document History
October 25, 2013
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance,...
FORD ESE-M13P6-B1
August 28, 2008
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance,...
October 4, 1978
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE
1. SCOPE These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion...