FORD ESE-M13P6-B1

RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE

inactive
Buy Now
Organization: FORD
Publication Date: 4 October 1978
Status: inactive
Page Count: 4
scope:

1. SCOPE

These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance, and good wear resistance.

Document History

October 25, 2013
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance,...
August 28, 2008
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion resistance,...
FORD ESE-M13P6-B1
October 4, 1978
RESIN BONDED FLUOROCARBON COATING, GENERAL PURPOSE
1. SCOPE These specifications define the properties of resin bonded fluorocarbon coatings and lubricants which have excellent surface adhesion and provide low coefficient of friction, corrosion...

References

Advertisement