DS/EN 725-2

Advanced technical ceramics – Methods of test for ceramic powders – Part 2: Determination of impurities in barium titanate

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 December 2007
Status: active
Page Count: 10
ICS Code (Raw materials): 81.060.10
ICS Code (Advanced ceramics): 81.060.30
scope:

This part of EN 725 describes a method for the determination of impurities in barium titanate powders using inductively coupled plasma optical emission spectroscopy (ICP-OES). The method is applicable only to stoichiometric barium titanate. The maximum concentrations measured for each impurity are as follows: Sr 4 mg/g (4 000 ppm) Ca 500 ug/g (500 ppm) K 200 ug/g (200 ppm) Na, Mg, Al, Fe, Nb 100 µ­g/g (100 ppm) The minimum concentration or detection limits are from 1 ug/g to 5 ug/g (1 ppm to 5 ppm).

Document History

DS/EN 725-2
December 4, 2007
Advanced technical ceramics – Methods of test for ceramic powders – Part 2: Determination of impurities in barium titanate
This part of EN 725 describes a method for the determination of impurities in barium titanate powders using inductively coupled plasma optical emission spectroscopy (ICP-OES). The method is...

References

Advertisement