DS/EN ISO 21813
Fine ceramics (advanced ceramics, advanced technical ceramics) – Methods for chemical analysis of high purity barium titanate powders (ISO 21813:2019)
| Organization: | DS |
| Publication Date: | 17 November 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
ISO 21813 specifies methods for the chemical analysis of fine high purity barium titanate powders used as the raw material for fine ceramics. ISO 21813 stipulates the determination methods of the barium, titanium, aluminium, cadmium, calcium, cobalt, dysprosium, iron, lead, magnesium, manganese, nickel, niobium, potassium, silicon, sodium, strontium, vanadium, zirconium, carbon, oxygen and nitrogen contents in high purity barium titanate powders. The barium and titanium contents, the major elements, are determined by using an acid decomposition-gravim
Document History