DS/CEN ISO/TS 12780-2
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
inactive, Most Current
| Organization: | DS |
| Publication Date: | 14 January 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO/TS 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line. NOTE Straightness of an extracted median line of a cylinder is defined in ISO/TS 12180-1 and ISO/TS 12180-2.
Document History
DS/CEN ISO/TS 12780-2
January 14, 2008
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
This part of ISO/TS 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
July 3, 2007
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
A description is not available for this item.