DS/EN ISO 12780-2
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 8 June 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
ISO 12780-2:2011 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line.
Document History
DS/EN ISO 12780-2
June 8, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
ISO 12780-2:2011 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features...
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/DIS 12780-2:2009)
This part of ISO/TS 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/FDIS 12780-2:2010)
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...