DSF/FprEN ISO 12780-2
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/FDIS 12780-2:2010)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 20 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line. NOTE Straightness of an extracted median line of a cylinder is defined in ISO 12180-1.
Document History
June 8, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
ISO 12780-2:2011 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features...
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/DIS 12780-2:2009)
This part of ISO/TS 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
DSF/FprEN ISO 12780-2
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/FDIS 12780-2:2010)
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...