DSF/prEN ISO 12780-2

Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/DIS 12780-2:2009)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This part of ISO/TS 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line. NOTE Straightness of an extracted median line of a cylinder is defined in ISO/TS 12180-1 and ISO/TS 12180-2.

Document History

June 8, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators
ISO 12780-2:2011 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features...
DSF/prEN ISO 12780-2
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/DIS 12780-2:2009)
This part of ISO/TS 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO/FDIS 12780-2:2010)
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...
Advertisement