DS 412/Ret.1
Corrigendum No. 1 to DS 412, Code of Practice for the structural use of steel
inactive
| Organization: | DS |
| Publication Date: | 24 May 2004 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Metal structures): | 91.080.10 |
scope:
The code, together with DS 409 and DS 410, forms the basis of the design and construction of steel structures.
Document History
August 30, 2006
Supplement No. 2 to DS 412:1998, Code of Practice for the structural use of steel
This second amendment to DS 412:1988 covers a range of corrections and amendments to DS 412. DS 412/Ret.1:2004 is covered by this amendment and will be withdrawn.
June 9, 2006
Supplement No. 1 to DS 412:1998, Code of Practice for the structural use of steel
This amendment covers chapter 5.
DS 412/Ret.1
May 24, 2004
Corrigendum No. 1 to DS 412, Code of Practice for the structural use of steel
The code, together with DS 409 and DS 410, forms the basis of the design and construction of steel structures.
October 8, 2001
Code of Practice for the structural use of steel
The code, together with DS 409 and DS 410, forms the basis of the design and construction of steel structures.
July 2, 1998
Code of Practice for the structural use of steel
The code, together with DS 409 and DS 410, forms the basis of the design and construction of steel structures.
March 1, 1994
Code of Practice for the structural use of steel
The code, together with DS 409 and DS 410, forms the basis of the design and construction of steel structures. Thin-plate structures (thickness less than 3 mm) are not covered.
January 1, 1983
Code of Practice for the structural use of steel
The code, together with DS 409 and DS 410, forms the basis of the design and construction of steel structures. Thin-plate structures (thickness less than 3 mm) are not covered. The code is available...