DSF/prEN 326-2

Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control

inactive
Organization: DS
Status: inactive
Page Count: 42
ICS Code (Wood-based panels in general): 79.060.01
scope:

This European Standard specifies methods for both internal initial type testing (ITT) as well as internal factory production control and external control of conformity of the properties of wood-based panels with the relevant EN specifications. However, it may also apply, at the option of the manufacturer, to wood-based panels applied for non-construction purposes.
This European Standard is not applicable for the assessment of conformity with specifications of the
properties of panels comprised in consignments. In such cases, EN 326-3 applies.
For factory production control, if required, methods for the assessment of conformity of batches and of
production over longer periods are given.
For external control, if required, methods for the initial inspection of a factory and initial type testing of a product, and for the surveillance of the factory production control, are given.
In the factory production control small test pieces are used. The statistics of evaluation is based on normal distribution.

Document History

August 19, 2014
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
October 11, 2010
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
December 22, 2005
Wood based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
This European Standard specifies methods for both factory production control and external control of conformity of the properties of wood based panels with the relevant EN specifications. This...
September 15, 2000
Wood based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
This European Standard specifies methods for both factory production control and external control of conformity of the properties of wood based panels with the relevant EN specifications. This...
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
DSF/prEN 326-2
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for both internal initial type testing (ITT) as well as internal factory production control and external control of conformity of the properties of wood-based...
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...

References

Advertisement