DS/EN 326-2

Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 August 2014
Status: active
Page Count: 46
ICS Code (Wood-based panels in general): 79.060.01
scope:

This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance with EN 13986 and other relevant product specifications. However, it may also apply, at the option of the manufacturer, to wood-based panels applied for non-construction purposes. This European Standard is not applicable for the assessment of compliance with specifications of panels comprised in consignments. In such cases, EN 326-3 applies. For internal factory production control, if required, methods for the assessment of conformity of batches and of production over longer periods are given. For external control, if required, methods for the initial inspection of a factory and initial type testing of a product, and for the surveillance of the factory production control, are given. In the factory production control small test pieces are used. The statistics of evaluation is based on normal distribution.

Document History

DS/EN 326-2
August 19, 2014
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
October 11, 2010
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
December 22, 2005
Wood based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
This European Standard specifies methods for both factory production control and external control of conformity of the properties of wood based panels with the relevant EN specifications. This...
September 15, 2000
Wood based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
This European Standard specifies methods for both factory production control and external control of conformity of the properties of wood based panels with the relevant EN specifications. This...
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for both internal initial type testing (ITT) as well as internal factory production control and external control of conformity of the properties of wood-based...
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...

References

Advertisement