DSF/FprEN 61753-111-7

Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-7: Sealed closures for category A - Aerial

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This performance standard contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for Category A - Aerial, as defined in Annex A of IEC 61753-1. Free breathing closures are not covered in this standard.

Document History

March 25, 2010
Fibre optic interconnecting devices and passive components performance standard – Part 111-7: Sealed closures for category A – Aerial
IEC 61753-111-7:2009 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-7: Sealed closures for category A - Aerial
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
DSF/FprEN 61753-111-7
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-7: Sealed closures for category A - Aerial
This performance standard contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard...
Advertisement