DS/EN 61753-111-7
Fibre optic interconnecting devices and passive components performance standard – Part 111-7: Sealed closures for category A – Aerial
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 March 2010 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
IEC 61753-111-7:2009 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for category A - aerial, as defined in Annex A of IEC 61753-1. Free breathing closures are not covered in this standard.
Document History
DS/EN 61753-111-7
March 25, 2010
Fibre optic interconnecting devices and passive components performance standard – Part 111-7: Sealed closures for category A – Aerial
IEC 61753-111-7:2009 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-7: Sealed closures for category A - Aerial
This part of IEC 61753 contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard for...
Fibre optic interconnecting devices and passive components - Performance standard -- Part 111-7: Sealed closures for category A - Aerial
This performance standard contains the minimum test and measurement requirements and severities which a sealed fibre optic closure must satisfy in order to be categorised as meeting the IEC standard...