DS/EN IEC 61753-111-07
Fibre optic interconnecting devices and passive components – Performance standard – Part 111-07: Sealed closures – Category A – Aerial
active, Most Current
| Organization: | DS |
| Publication Date: | 18 October 2021 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category A - Aerial, as defined in Table A.13 of IEC 61753-1:2018. Free breathing closures are not covered in this document.
Document History
DS/EN IEC 61753-111-07
October 18, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 111-07: Sealed closures – Category A – Aerial
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...