DSF/prEN 14908-5
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 5: Implementation Guideline
| Organization: | DS |
| Status: | pending |
| Page Count: | 58 |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (Protection of and in buildings): | 91.120 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This specification contains all the information necessary to facilitate the exchange of data and control information in an interoperable fashion using EN 14908-1 and its associated data-transport media specifications.
This specification establishes a minimal set of rules for compliance. It does not rule-out extended services to be provided, given that the rules are adhered-to within the system. It is the intention of the standard to permit extended services to coexist and defines the bounds in which those services function, including the format for internal device-documentation
Certain aspects of this standard are defined in other documents. These documents are referenced where relevant. In the case where a referenced standard conflicts with this document, this document will prevail.
Document History