DS/EN 14908-5
Open Data Communication in Building Automation, Controls and Building Management Implementation Guideline - Control Network Protocol - Part 5: Implementation
| Organization: | DS |
| Publication Date: | 28 May 2009 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This specification contains all the information necessary to facilitate the exchange of data and control information in an interoperable fashion using EN 14908-1 and its associated data-transport media specifications.
This specification establishes a minimal set of rules for compliance. It does not rule-out extended services to be provided, given that the rules are adhered-to within the system. It is the intention of the standard to permit extended services to coexist and defines the bounds in which those services function, including the format for internal device-documentation
Document History