scope:
1.1 This part of ISO 3691 applies to
. pedestrian-propelled straddle stackers (3.1.1),
. pallet stackers (3.1.2),
. industrial trucks with capacities not exceeding 1 000 kg with manual electrical battery-powered lifting,
. low-lift pallet trucks (3.2) with lift height up to 300 mm and rated capacity up to 2 300 kg,
. scissor-lift pallet trucks (3.3) with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting.
These products are hereinafter referred to as "trucks", equipped with load-handling devices for normal
industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications.
On-board battery chargers are part of the truck.
This part of ISO 3691 applies to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces.
1.2 This part of ISO 3691 deals with significant hazards, hazardous situations and events relevant to
pedestrian-propelled trucks, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).
Attachments mounted on the load-carrier or on the fork arms, which are removable by the user, are not considered to be part of the industrial truck.
1.3 This part of ISO 3691 does not establish the additional requirements for
a) climatic conditions,
b) operation in severe conditions (e.g. extreme environmental conditions such as freezer applications, high temperatures, corrosive environments, strong magnetic fields),
c) electromagnetic compatibility (emission/immunity),
d) handling of loads the nature of which could lead to dangerous situations (e.g. molten metal, acids/alkalis,
radiating materials, especially brittle loads),
e) handling suspended loads which may swing freely handling,
f) use on public roads,
g) direct contact with foodstuffs,
h) operation on gradients or on surfaces other than smooth, level, hard surfaces,
i) lifting systems using belts,
j) lifting of persons,
k) trucks with overturning moment greater than 40 000 N.m,
l) scissor-lift trucks whose lifting is powered by external means (electric, pneumatic),
m) roll containers,
n) trucks that are intended to be towed by powered vehicles,
o) trucks designed for special applications (e.g. hospitals, restaurant trolleys),
p) winch-operated trucks,
q) mobile lifting tables.
1.4 Hazards relevant to noise, vibration, and visibility are not significant and are not dealt with in this part of ISO 3691.