DS/EN ISO 3691-5

Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks

inactive
Organization: DS
Publication Date: 7 December 2009
Status: inactive
Page Count: 46
ICS Code (Industrial trucks): 53.060
scope:

1.1 This part of ISO 3691 applies to . pedestrian-propelled straddle stackers (3.1.1), . pallet stackers (3.1.2), . industrial trucks with capacities not exceeding 1 000 kg with manual electrical battery-powered lifting, . low-lift pallet trucks (3.2) with lift height up to 300 mm and rated capacity up to 2 300 kg, . scissor-lift pallet trucks (3.3) with lift heights up to 1 000 mm or rated capacity up to 1 000 kg with manual or electrical battery-powered lifting. These products are hereinafter referred to as "trucks", equipped with load-handling devices for normal industrial duties, e.g. fork arms and platforms, or integrated attachments for special applications. On-board battery chargers are part of the truck. This part of ISO 3691 applies to trucks provided with either manual or electrical battery-powered lifting, operating on smooth, level, hard surfaces. 1.2 This part of ISO 3691 deals with significant hazards, hazardous situations and events relevant to pedestrian-propelled trucks, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). Attachments mounted on the load-carrier or on the fork arms, which are removable by the user, are not considered to be part of the industrial truck. 1.3 This part of ISO 3691 does not establish the additional requirements for a) climatic conditions, b) operation in severe conditions (e.g. extreme environmental conditions such as freezer applications, high temperatures, corrosive environments, strong magnetic fields), c) electromagnetic compatibility (emission/immunity), d) handling of loads the nature of which could lead to dangerous situations (e.g. molten metal, acids/alkalis, radiating materials, especially brittle loads), e) handling suspended loads which may swing freely handling, f) use on public roads, g) direct contact with foodstuffs, h) operation on gradients or on surfaces other than smooth, level, hard surfaces, i) lifting systems using belts, j) lifting of persons, k) trucks with overturning moment greater than 40 000 N.m, l) scissor-lift trucks whose lifting is powered by external means (electric, pneumatic), m) roll containers, n) trucks that are intended to be towed by powered vehicles, o) trucks designed for special applications (e.g. hospitals, restaurant trolleys), p) winch-operated trucks, q) mobile lifting tables. 1.4 Hazards relevant to noise, vibration, and visibility are not significant and are not dealt with in this part of ISO 3691.

Document History

June 2, 2020
Industrial trucks – Safety requirements and verification – Part 5: Pedestrian-propelled trucks – Amendment 1 (ISO 3691-5:2014/Amd 1:2020)
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
June 29, 2016
Industrial trucks – Safety requirements and verification – Part 5: Pedestrian-propelled trucks (ISO 3691-5:2014)
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
November 9, 2015
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks (ISO 3691-5:2014)
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
September 25, 2014
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
A description is not available for this item.
March 10, 2014
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
DS/EN ISO 3691-5
December 7, 2009
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks
1.1 This part of ISO 3691 applies to . pedestrian-propelled straddle stackers (3.1.1), . pallet stackers (3.1.2), . industrial trucks with capacities not exceeding 1 000 kg with manual electrical...
Industrial trucks – Safety requirements and verification – Part 5: Pedestrian-propelled trucks – Amendment 2 (ISO 3691-5:2014/DAmd 2:2019)
This part of ISO 3691 gives safety requirements and the means for their verification for the following types of pedestrian-propelled trucks (hereafter referred to as trucks), equipped with...
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks (ISO/FDIS 3691-5:2013)
A description is not available for this item.
Industrial trucks - Safety requirements and verification - Part 5: Pedestrian-propelled trucks (ISO/FDIS 3691-5:2009)
1.1 This part of ISO 3691 applies to . pedestrian-propelled straddle stackers (3.1.1), . pallet stackers (3.1.2), . industrial trucks with capacities not exceeding 1 000 kg with manual electrical...
Advertisement