DS/EN ISO 10438-2 CD-ROM
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 26 February 2008 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This part of ISO 10438, in conjunction with of ISO 10438-1, specifies requirements for oil systems for specialpurpose applications. These oil systems can provide lubrication oil, seal oil or both. These systems can serve equipment such as compressors, gears, pumps and drivers.
NOTE The term "special-purpose application" is defined in ISO 10438-1.
Document History
DS/EN ISO 10438-2 CD-ROM
February 26, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, specifies requirements for oil systems for specialpurpose applications. These oil systems can provide lubrication oil, seal oil or both....
May 21, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
A description is not available for this item.
March 29, 2004
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438 specifies requirements for oil systems supplying oil to compressors requiring seal oil, and to other machines, in special-purpose applications for use in the petroleum,...