DS/EN ISO 10438-2

Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems

inactive
Organization: DS
Publication Date: 29 March 2004
Status: inactive
Page Count: 91
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438 specifies requirements for oil systems supplying oil to compressors requiring seal oil, and to other machines, in special-purpose applications for use in the petroleum, petrochemical and natural gas industries as well as in other industries by agreement. It is intended to be used in conjunction with ISO 10438-1. ISO 10438 in its entirety specifies requirements for lubrication systems, oil-type shaft-sealing systems, self-acting gas seal systems, control-oil systems and other auxiliaries for general- or special-purpose applications. These systems can serve equipment such as compressors, gears, pumps and drivers. None of the parts of ISO 10438 is applicable to internal combustion engines.

Document History

February 26, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438, in conjunction with of ISO 10438-1, specifies requirements for oil systems for specialpurpose applications. These oil systems can provide lubrication oil, seal oil or both....
May 21, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
A description is not available for this item.
DS/EN ISO 10438-2
March 29, 2004
Petroleum and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 2: Special-purpose oil systems
This part of ISO 10438 specifies requirements for oil systems supplying oil to compressors requiring seal oil, and to other machines, in special-purpose applications for use in the petroleum,...
Advertisement