DS/EN 14399-7

High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies

inactive
Organization: DS
Publication Date: 17 January 2008
Status: inactive
Page Count: 23
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Fasteners in general): 21.060.01
scope:

This document belongs to the suite of European Standards EN 14399 and is designed to be read in conjunction with EN 14399-1 for: - general requirements; - testing for conformity evaluation; - evaluation of conformity; - regulatory marking; for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for preloaded joints with thread sizes M12 to M36 and bolt property classes 8.8 and 10.9 and EN 14399-2 for suitability testing. This part gives requirements for: - dimensions; - associated washer(s) according to EN 14399-5 or to EN 14399-6; - performance and suitability tests; - for assemblies with thread sizes M12 to M36 and bolt property classes 8.8 and 10.9. Countersunk bolt and nut assemblies to this document have been designed to allow preloading of at least 0,7 fub ï‚´ As ) according to EN 1993-1-8 (Eurocode 3) and to obtain ductility predominantly by elongation of the bolt. For this purpose the components have the following characteristics: - nut height according to style 1 (see ISO 4032), - thread length of the bolt according to ISO 888.

Document History

August 1, 2018
High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for...
DS/EN 14399-7
January 17, 2008
High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies
This document belongs to the suite of European Standards EN 14399 and is designed to be read in conjunction with EN 14399-1 for: - general requirements; - testing for conformity evaluation; -...
March 6, 2006
High-strength structural bolting for preloading - Part 7: System HR - Countersunk head bolt and nut assemblies
A description is not available for this item.
High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for...
High-strength structural bolting assemblies for preloading - Part 7: System HR - Countersunk head bolt and nut assemblies
This draft European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for...
Advertisement