DSF/PREN 14399-7

High-strength structural bolting assemblies for preloading - Part 7: System HR - Countersunk head bolt and nut assemblies

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Fasteners in general): 21.060.01
scope:

This draft European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for preloaded joints with thread sizes M12 to M36 and property classes 8.8/8 or 8.8/10 and 10.9/10. Bolting assemblies in accordance with this document have been designed to allow preloading of at least 0,7 fub × As according to EN 1993-1-8 (Eurocode 3) and to obtain ductility predominantly by plastic elongation of the bolt. For this purpose the components have the following characteristics: - regular nut height according to (style 1) see EN ISO 4032; - thread length of the bolt according to ISO 888. Bolting assemblies in accordance with this document include washers according to EN 14399-6 or to EN 14399-5. NOTE Attention is drawn to the importance of ensuring that bolting assemblies are correctly used if satisfactory results are to be obtained. For recommendations concerning proper application, reference to EN 1090-2 is made. General requirements and requirements for suitability for preloading are specified in EN 14399-2. Clamp lengths and grip lengths for the bolting assemblies are specified in the normative Annex A.

Document History

August 1, 2018
High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for...
January 17, 2008
High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies
This document belongs to the suite of European Standards EN 14399 and is designed to be read in conjunction with EN 14399-1 for: - general requirements; - testing for conformity evaluation; -...
March 6, 2006
High-strength structural bolting for preloading - Part 7: System HR - Countersunk head bolt and nut assemblies
A description is not available for this item.
High-strength structural bolting assemblies for preloading – Part 7: System HR – Countersunk head bolt and nut assemblies
This draft European Standard specifies, together with EN 14399 1 and EN 14399 2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for...
DSF/PREN 14399-7
High-strength structural bolting assemblies for preloading - Part 7: System HR - Countersunk head bolt and nut assemblies
This draft European Standard specifies, together with EN 14399-1 and EN 14399-2, the requirements for assemblies of high-strength structural countersunk bolts and nuts of system HR suitable for...
Advertisement