DS/EN 60598-1/Corr.
Luminaires - Part 1: General requirements and tests
| Organization: | DS |
| Publication Date: | 21 December 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This part 1 of 60598 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1000 V. The requirements and related tests of this standard cover: classification, marking, mechanical construction and electrical construction. Each section of this part 1 should be read in conjunction with this section 0 and with other relevant sections to which reference is made. Each section of IEC 60598-2 details requirements for a particular type of luminaire or group of luminaires on supply voltages not exceeding 1 000 V. These sections are published separately for ease of revision and additional sections will be added as and when a need for them is recognized. Attention is drawn to the fact that this Part 1 covers all aspects of safety (electrical, thermal and mechanical). The presentation of photometric data for luminaires is under consideration by the International Commission on Illumination (CIE) and is not, therefore, included in this Part 1. Requirements are included in this Part 1 for luminaires incorporating ignitors with nominal peak values of the voltage pulse not exceeding those of Table 11.2. The requirements apply to luminaires with ignitors built into ballasts and to luminaires with ignitors separate from ballasts. For luminaires with ignitors built into lamps, the requirements are under consideration. Requirements for semi-luminaires are included in this part 1.
Document History