DS/EN 50378-3-1

Passive components to be used in optical fibre communication systems – Product specifications – Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre

inactive, Most Current
Organization: DS
Publication Date: 13 September 2007
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 100 & 200 GHz DWDM module has to fulfil in order to be characterised as an EN standard product. Since different variants are permitted, product-marking details are given in 2.5. The wavelength grid shall be according ITU Recommandation G 671 (see Annex B).

Document History

DS/EN 50378-3-1
September 13, 2007
Passive components to be used in optical fibre communication systems – Product specifications – Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 100 & 200 GHz DWDM module has to fulfil in...
September 10, 2006
Passive components to be used in optical fibre communication systems - Product specifications -- Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
A description is not available for this item.
Advertisement