DSF/PREN 50378-3-1

Passive components to be used in optical fibre communication systems - Product specifications -- Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre

pending
Organization: DS
Publication Date: 10 September 2006
Status: pending
Page Count: 20

Document History

September 13, 2007
Passive components to be used in optical fibre communication systems – Product specifications – Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
This specification contains the initial, start of life dimensional, optical, mechanical and environmental requirements a unconnectorised or connectorised 100 & 200 GHz DWDM module has to fulfil in...
DSF/PREN 50378-3-1
September 10, 2006
Passive components to be used in optical fibre communication systems - Product specifications -- Part 3-1: Type: 100/200 GHz DWDM module terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre
A description is not available for this item.
Advertisement