DS/EN 60335-1/A12
Household and similar electrical appliances - Safety - Part 1: General requirements
| Organization: | DS |
| Publication Date: | 4 May 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
scope:
This Standard deals with the safety of electrical appliances for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.
NOTE 1 Examples of such appliances are catering equipment, cleaning appliances for industrial and commercial use, and appliances for hairdressers.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
- the use of appliances by young children or infirm persons without supervision,
- playing with the appliance by young children.
Document History