FORD WSS-M2C161-A2
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 28 August 2008 |
| Status: | inactive |
| Page Count: | 1 |
scope:
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to substrates, high temperature performance, and a low coefficient of friction.
Document History
November 1, 2021
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to...
September 12, 2012
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to...
FORD WSS-M2C161-A2
August 28, 2008
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to...