FORD WSS-M2C161-A2

PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 12 September 2012
Status: active
Page Count: 2
scope:

The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to substrates, high temperature performance, and a low coefficient of friction.

Document History

November 1, 2021
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to...
FORD WSS-M2C161-A2
September 12, 2012
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to...
August 28, 2008
PASTE, SOLID LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral oil-based, lubricating paste containing inorganic solid lubricants and other additives to provide high load-carrying capacity, good adhesion to...

References

Advertisement