ISA 77.44.01

Fossil Fuel Power Plant - Steam Temperature Controls

active, Most Current
Buy Now
Organization: ISA
Publication Date: 1 January 2007
Status: active
Page Count: 52
scope:

The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not limited to, superheat temperature control and reheat temperature control. Specifically excluded from consideration are controls associated with fluidized-bed, stoker-fired furnace combustion units and mud drum desuperheaters.

Purpose

The purpose of this standard is to establish the minimum requirements for the functional design specification of steam temperature control systems for drum type and once-through type fossil fuel power plant boilers.

Document History

January 1, 2007
Fossil Fuel Power Plant - Steam Temperature Controls
The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...
ISA 77.44.01
January 1, 2007
Fossil Fuel Power Plant - Steam Temperature Controls
The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...
January 1, 2000
Fossil Fuel Power Plant Steam Temperature Control System Drum Type
The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...

References

Advertisement