ISA 77.44.01

Fossil Fuel Power Plant Steam Temperature Control System Drum Type

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2000
Status: inactive
Page Count: 38
scope:

The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not limited to, superheat temperature control and reheat temperature control. Specifically excluded from consideration are turbine bypass control, motor control logic, combustion control, sootblower control, and controls associated with fluidized bed- and stoker-fired furnace combustion units.

Document History

January 1, 2007
Fossil Fuel Power Plant - Steam Temperature Controls
The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...
January 1, 2007
Fossil Fuel Power Plant - Steam Temperature Controls
The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...
ISA 77.44.01
January 1, 2000
Fossil Fuel Power Plant Steam Temperature Control System Drum Type
The scope of this standard addresses the major steam temperature control subsystems in boilers with steaming capacities of 200,000 lb/hr (25 kg/s) or greater. These subsystems include, but are not...

References

Advertisement