API SPEC 14A RUSSIAN

Specification for Subsurface Safety Valve Equipment

inactive
Buy Now
Organization: API
Publication Date: 1 November 2000
Status: inactive
Page Count: 81
scope:

This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances and/or clearances which may affect performance or interchangeability of the SSSVs. It includes repair operations and the interface connections to the flow control or other equipment, but does not cover the connections to the well conduit.

NOTE

Limits: The subsurface safety valve is an emergency safety device, and is not intended or designed for operational activities, such as production/injection reduction, production stop, or as a backflow valve.

Redress activities are beyond the scope of this International Standard, see Clause 8.

Document History

API SPEC 14A RUSSIAN
November 1, 2000
Specification for Subsurface Safety Valve Equipment
This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances...

References

Advertisement