ISO 8178-5

Reciprocating internal combustion engines — Exhaust emission measurement — Part 5: Test fuels

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2008
Status: inactive
Page Count: 44
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 8178 specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4 and ISO 8178-11.

It is applicable to reciprocating internal combustion engines for mobile, transportable and stationary installations excluding engines for motor vehicles primarily designed for road use. This part of ISO 8178 may be applied to engines used, e.g. earth-moving machines and generating sets, and for other applications.

Document History

May 1, 2021
Reciprocating internal combustion engines — Exhaust emission measurement — Part 5: Test fuels
This document specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4. It is applicable to reciprocating internal combustion engines for mobile,...
November 15, 2015
Reciprocating internal combustionengines - Exhaust emissionmeasurement - Part 5:Test fuels
This part of ISO 8178 specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4. It is applicable to reciprocating internal combustion engines for...
ISO 8178-5
October 15, 2008
Reciprocating internal combustion engines — Exhaust emission measurement — Part 5: Test fuels
This part of ISO 8178 specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4 and ISO 8178-11. It is applicable to reciprocating internal...
August 1, 1997
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 5: Test Fuels
A description is not available for this item.
August 1, 1997
Reciprocating Internal Combustion Engines - Exhaust Emission Measurement - Part 5: Test Fuels
A description is not available for this item.

References

Advertisement