NPFC - MIL-PRF-19500/469
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, -05, JANTX AND JANTXV
| Organization: | NPFC |
| Publication Date: | 10 September 2008 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History