DLA - MIL-PRF-19500/469C

SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, -05, JANTX AND JANTXV

inactive
Organization: DLA
Publication Date: 4 April 2006
Status: inactive
Page Count: 13
scope:

This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, AND -05, QUALITY LEVELS JANTX AND JANTXV
Scope. This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of...
June 29, 2019
RECTIFIER, SEMICONDUCTOR DEVICE, UNITIZED, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, AND -05, QUALITY LEVELS JANTX AND JANTXV
Scope. This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of...
February 26, 2019
Semiconductor Device, Silicon, 69E, High-Power, Single Phase, Full Wave Bridge Rectifier, Types M19500/469-01, -02, -03, -04, -05, JANTX and JANTXV
A description is not available for this item.
May 9, 2014
SEMICONDUCTOR DEVICE, SILICON, 69E. HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, -05, JANTX AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of product...
September 10, 2008
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, -05, JANTX AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of product...
MIL-PRF-19500/469C
April 4, 2006
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, TYPES M19500/469-01, -02, -03, -04, -05, JANTX AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Two levels of product...
October 4, 2000
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES M19500/469-01, -02, -03, -04, -05 JAN, JANTX, AND JANTXV
A description is not available for this item.
April 12, 1998
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES M19500/469-01, -02, -03, -04, -05 JAN, JANTX, AND JANTXV
This specification covers the performance requirements for silicon, single phase, full wave bridge rectifiers, intended for use in applications at frequencies of 1 kHz or less. Three levels of...
March 20, 1995
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER TYPES M19500/469-01, -02, -03, -04, -05 JANTX AND JANTXV
A description is not available for this item.
October 21, 1993
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER, JANTX AND JANTXV
This specification covers the detail requirements for silicon, single phase full wave bridge rectifiers, intended for use in applications at frequencies of 1 KHz or less. Two levels of product...
January 2, 1987
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER
A description is not available for this item.
June 10, 1982
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER
A description is not available for this item.
September 22, 1972
SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER
A description is not available for this item.
Advertisement