ATIS - T1.619
Integrated Services Digital Network (ISDN) - Multi-Level Precedence and Preemption (MLPP) Service Capability
| Organization: | ATIS |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 124 |
scope:
This standard is one of a series that defines and describes
service capabilities within the context of an integrated services
digital network (ISDN). This service capability may be made
available on a demand or subscription arrangement. The interaction
of this service capability with other service capabilities
The multi-level precedence and preemption (MLPP) service provides prioritized call handling service. This service has two parts - precedence and preemption. Precedence involves assigning a priority level to a call. Preemption involves the seizing of resources, which are in use by a call of a lower precedence, by a higher level precedence call in the absence of idle resources.
Application
This- standard applies to both an ISDN basic rate access and ISDN primary rate access and is intended to supplement the basic circuit mode call control procedures described in ANSI T1.607 and ANSI Tl .113. It should be used in conjunction with other American National Standards for ISDN supplementary services for a complete understanding of the interactions between this and other services.
This supplementary service is applicable to the following circuit mode bearer services:
speech;
3.1 -kHz audio (voice-band data);
64-kbit/s unrestricted (data).
Document History