ATIS - 1000619A

Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability (MLPP service domain and cause value changes)

inactive
Organization: ATIS
Publication Date: 1 July 1994
Status: inactive
Page Count: 13
scope:

Introduction

This supplement to American National Standard for Telecommunications - Integrated services digital network (ISDN) - Multi-level precedence and preemption (MLPP) service capability, ANSI T1.619-1992, revises the standard so that the exchange-to-exchange signaling is consistent with ITU-T Recommendations Q.955.3 (1993) and Q.735.3 (1993), which were approved after the publication of ANSI T1.619-1992. The significant changes are in the following areas:

- The use of Cause value #45 with a location code of other than 0110 to indicate preemption without circuit reservation is changed to Cause value #8;

- The use of Cause value #45 with a location code of 0110 to indicate preemption with circuit reservation for reuse is changed to Cause value #9;

- Cause value #46 is in codeset 0 instead of codeset 5;

- The MLPP Service Domain code format is changed from a 7-bit field in the Precedence level information element (for DSS1) and in the Precedence parameter (for SS7) to a 3-octet parameter for both DSS1 and SS7;

- The MLPP Service Domain is prefixed with a 2-octet Network Identity (NI) in the Precedence level information element (for DSS1) and in the Precedence parameter (for SS7).

Document History

July 1, 1994
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability (MLPP Service Domain and Cause Value Changes)
Introduction This supplement to American National Standard for Telecommunications – Integrated services digital network (ISDN) – Multi-level precedence and preemption (MLPP) service capability, ANSI...
1000619A
July 1, 1994
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability (MLPP service domain and cause value changes)
Introduction This supplement to American National Standard for Telecommunications – Integrated services digital network (ISDN) – Multi-level precedence and preemption (MLPP) service capability, ANSI...
July 1, 1994
Integrated Services Digital Network (ISDN) - Multi-Level Precedence and Preemption (MLPP) Service Capability (MLPP Service Domain and Cause Value Changes)
Introduction This supplement to American National Standard for Telecommunications – Integrated services digital network (ISDN) – Multi-level precedence and preemption (MLPP) service capability, ANSI...
January 1, 1994
Telecommunications - Integrated Services Digital Network (ISDN) - Multi-Level Precedence and Preemption (MLPP) Service Capability
A description is not available for this item.
January 1, 1994
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability (MLPP Service Domain and Cause Value Changes)
A description is not available for this item.
February 1, 1992
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability
Scope and purpose This standard is one of a series that defines and describes service capabilities within the context of an integrated services digital network (ISDN). This service capability may be...
February 1, 1992
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability
Scope and Purpose This standard is one of a series that defines and describes service capabilities within the context of an integrated services digital network (ISDN). This service capability may be...
February 1, 1992
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability
This standard is one of a series that defines and describes service capabilities within the context of an integrated services digital network (ISDN). This service capability may be made available on...
February 1, 1992
Integrated Services Digital Network (ISDN) – Multi-Level Precedence and Preemption (MLPP) Service Capability
Scope and purpose This standard is one of a series that defines and describes service capabilities within the context of an integrated services digital network (ISDN). This service capability may be...
January 1, 1992
Integrated Services Digital Network (ISDN) - Multi-Level Precedence and Preemption (MLPP) Service Capability
This standard is one of a series that defines and describes service capabilities within the context of an integrated services digital network (ISDN). This service capability may be made available on...

References

Advertisement