ISO/IEC 7816-4

Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 1: Record activation and deactivation

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2008
Status: inactive
Page Count: 10
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO/IEC 7816-4:2005 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 17, Cards and personal identification.

It contains the specification of a record life cycle status as well as the ACTIVATE RECORD and DEACTIVATE RECORD commands. Furthermore, the "Profile indicator" as an additional data object for the file control parameters is defined.

Document History

October 1, 2023
Identification cards — Integrated circuit cards — Part 4: Organization, security and commands for interchange AMENDMENT 1: Support of multiple logical security devices
A description is not available for this item.
May 1, 2020
Identification cards — Integrated circuit cards — Part 4: Organization, security and commands for interchange
This document is intended to be used in any sector of activity. It specifies: — contents of command-response pairs exchanged at the interface, — means of retrieval of data elements and data objects...
September 1, 2018
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 2: Waiting time management
A description is not available for this item.
August 1, 2018
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 1: Multiple record handling
A description is not available for this item.
August 15, 2014
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange TECHNICAL CORRIGENDUM 1
A description is not available for this item.
April 15, 2013
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange
This part of ISO/IEC 7816 is intended to be used in any sector of activity. It specifies: - contents of command-response pairs exchanged at the interface, - means of retrieval of data elements and...
ISO/IEC 7816-4
October 1, 2008
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 1: Record activation and deactivation
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 15, 2005
Identification cards Integrated circuit cards Part 4: Organization, security and commands for interchange
This part of ISO/IEC 7816 specifies — contents of command-response pairs exchanged at the interface, — means of retrieval of data elements and data objects in the card, — structures and contents of...
December 15, 1997
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 4: Interindustry commands for interchange AMENDMENT 1: Impact of secure messaging on the structures of APDU messages
A description is not available for this item.

References

Advertisement