ISO/IEC 7816-4

Identification cards Integrated circuit cards Part 4: Organization, security and commands for interchange

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2005
Status: inactive
Page Count: 90
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies

- contents of command-response pairs exchanged at the interface,

- means of retrieval of data elements and data objects in the card,

- structures and contents of historical bytes to describe operating characteristics of the card,

- structures for applications and data in the card, as seen at the interface when processing commands,

- access methods to files and data in the card,

- a security architecture defining access rights to files and data in the card,

- means and mechanisms for identifying and addressing applications in the card,

- methods for secure messaging,

- access methods to the algorithms processed by the card. It does not describe these algorithms.

It does not cover the internal implementation within the card or the outside world.

This part of ISO/IEC 7816 is independent from the physical interface technology. It applies to cards accessed by one or more of the following methods: contacts, close coupling and radio frequency.

Document History

October 1, 2023
Identification cards — Integrated circuit cards — Part 4: Organization, security and commands for interchange AMENDMENT 1: Support of multiple logical security devices
A description is not available for this item.
May 1, 2020
Identification cards — Integrated circuit cards — Part 4: Organization, security and commands for interchange
This document is intended to be used in any sector of activity. It specifies: — contents of command-response pairs exchanged at the interface, — means of retrieval of data elements and data objects...
September 1, 2018
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 2: Waiting time management
A description is not available for this item.
August 1, 2018
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 1: Multiple record handling
A description is not available for this item.
August 15, 2014
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange TECHNICAL CORRIGENDUM 1
A description is not available for this item.
April 15, 2013
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange
This part of ISO/IEC 7816 is intended to be used in any sector of activity. It specifies: - contents of command-response pairs exchanged at the interface, - means of retrieval of data elements and...
October 1, 2008
Identification cards - Integrated circuit cards - Part 4: Organization, security and commands for interchange AMENDMENT 1: Record activation and deactivation
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
ISO/IEC 7816-4
January 15, 2005
Identification cards Integrated circuit cards Part 4: Organization, security and commands for interchange
This part of ISO/IEC 7816 specifies — contents of command-response pairs exchanged at the interface, — means of retrieval of data elements and data objects in the card, — structures and contents of...
December 15, 1997
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 4: Interindustry commands for interchange AMENDMENT 1: Impact of secure messaging on the structures of APDU messages
A description is not available for this item.

References

Advertisement