ATIS - 1000112

Signaling System Number 7 (SS7) -Signaling Connection Control Part (SCCP)

inactive
Organization: ATIS
Publication Date: 1 January 2005
Status: inactive
Page Count: 411
scope:

General

The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as connection-oriented network services to transfer circuit-related and non circuit-related signaling information and other types of information between exchanges and specialized centers in telecommunication networks (e.g., for management and maintenance purposes) via a Signaling System No. 7 (SS7) network.

A functional block situated above the MTP, (see T1.110-1999 (R2005)), performs the functions and procedures of the SCCP. The SCCP is capable of using the services of the MTP as described in ATIS- 1000111, chapters ATIS-1000111.1 to ATIS-1000111.8. The combination of the MTP and the SCCP is called the Network Service Part (NSP).

Document History

June 1, 2006
SUBSYSTEM NUMBER ASSIGNMENT GUIDELINES
Abstract This supplement to ATIS-10000112.2005 reassigns some of the subsystem number code points previously shown as spare to be ANSI standard. These code points may be used to support applications...
June 1, 2006
Subsystem Number Assignment Guidelines
FOREWORD The information contained in this Foreword is not part of this American National Standard (ANS) and has not been processed in accordance with ANSI's requirements for an ANS. As such, this...
June 1, 2006
SUBSYSTEM NUMBER ASSIGNMENT GUIDELINES
Abstract This supplement to ATIS-10000112.2005 reassigns some of the subsystem number code points previously shown as spare to be ANSI standard. These code points may be used to support applications...
June 1, 2006
Subsystem Number Assignment Guidelines
Introduction This Annex contains the administrative procedures for requesting an internetwork subsystem number code value and also contains the criteria and guidelines for the assignment of...
July 1, 2005
Signaling System Number 7 (SS7) – Signaling Connecting Control Part (SCCP)
SCOPE, PURPOSE, AND APPLICATION General The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as...
July 1, 2005
Signaling System Number 7 (SS7) - Signaling Connection Control Part (SCCP)
General The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as connection-oriented network services...
1000112
January 1, 2005
Signaling System Number 7 (SS7) -Signaling Connection Control Part (SCCP)
General The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as connection-oriented network services...
August 1, 2001
Signalling System Number 7 (SS7) - Signalling Connection Control Part (SCCP)
A description is not available for this item.
January 1, 1996
Telecommunications - Signalling System Number 7 - Signalling Connection Control Part (SCCP)
A description is not available for this item.

References

Advertisement