ATIS - T1.112
Telecommunications - Signalling System Number 7 - Signalling Connection Control Part (SCCP)
inactive
| Organization: | ATIS |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 253 |
Document History
June 1, 2006
SUBSYSTEM NUMBER ASSIGNMENT GUIDELINES
Abstract
This supplement to ATIS-10000112.2005 reassigns some of the subsystem number code points previously shown as spare to be ANSI standard. These code points may be used to support applications...
June 1, 2006
Subsystem Number Assignment Guidelines
FOREWORD
The information contained in this Foreword is not part of this American National Standard (ANS) and has not been processed in accordance with ANSI's requirements for an ANS. As such, this...
June 1, 2006
SUBSYSTEM NUMBER ASSIGNMENT GUIDELINES
Abstract
This supplement to ATIS-10000112.2005 reassigns some of the subsystem number code points previously shown as spare to be ANSI standard. These code points may be used to support applications...
June 1, 2006
Subsystem Number Assignment Guidelines
Introduction
This Annex contains the administrative procedures for requesting an internetwork subsystem number code value and also contains the criteria and guidelines for the assignment of...
July 1, 2005
Signaling System Number 7 (SS7) – Signaling Connecting Control Part (SCCP)
SCOPE, PURPOSE, AND APPLICATION
General
The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as...
July 1, 2005
Signaling System Number 7 (SS7) - Signaling Connection Control Part (SCCP)
General
The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as connection-oriented network services...
January 1, 2005
Signaling System Number 7 (SS7) -Signaling Connection Control Part (SCCP)
General
The Signaling Connection Control Part (SCCP) provides additional functions to the Message Transfer Part (MTP) to provide both connectionless as well as connection-oriented network services...
August 1, 2001
Signalling System Number 7 (SS7) - Signalling Connection Control Part (SCCP)
A description is not available for this item.
T1.112
January 1, 1996
Telecommunications - Signalling System Number 7 - Signalling Connection Control Part (SCCP)
A description is not available for this item.