GMW15817
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable
| Organization: | GMW |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This specification covers
the properties of black, heat stabilized, thermoplastic
vulcanizates containing fully crosslinked Ethylene-Propylene-D
Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.
Symbols. The material abbreviation according to ISO 18064 is >TPV-(EPDM+PP)<.
Typical Applications. Typical applications include the following: air duct cuffs, radiator fan shroud seals.
Remarks. Not applicable.
Document History