GMW15817

Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2013
Status: inactive
Page Count: 5
scope:

Material Description. This specification covers the properties of black, heat stabilized, thermoplastic vulcanizates containing fully crosslinked Ethylene-Propylene-Diene Monomer (EPDM) elastomer particles dispersed in a continuous Polypropylene (PP) matrix. These materials are formulated to bond to polyamides (Nylon 6 and Nylon 6,6) and can be processed by injection molding.

Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1. 

Symbols. The material abbreviation according to ISO 18064 is >TPV-(EPDM+PP)<. 

Typical Applications. Typical applications include the following: air duct cuffs, radiator fan shroud seals.

Document History

April 1, 2023
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood/Exterior, Weatherable, Nylon Bondable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
July 1, 2018
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable
Material Description. This specification covers the properties of black, heat stabilized, thermoplastic vulcanizates containing fully crosslinked Ethylene-Propylene-Diene Monomer (EPDM) elastomer...
GMW15817
December 1, 2013
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable
Material Description. This specification covers the properties of black, heat stabilized, thermoplastic vulcanizates containing fully crosslinked Ethylene-Propylene-Diene Monomer (EPDM) elastomer...
January 1, 2013
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable
Material Description. This specification covers the properties of black, heat stabilized, thermoplastic vulcanizates containing fully crosslinked Ethylene-Propylene-Diene Monomer (EPDM) elastomer...
September 1, 2008
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Underhood, Nylon Bondable
Material Description. This specification covers the properties of black, heat stabilized, thermoplastic vulcanizates containing fully crosslinked Ethylene-Propylene-Diene Monomer (EPDM) elastomer...

References

Advertisement